MODEL AD8S-100DMA Single 100 MS/s low-spur 8-bit A/D Model AD8S-100DMA is similar to the AD8-100DMA, has a single low-noise eight-bit 100MSPS A/D converter and can acquire up to 100 MS/s on a single channel into the host system's RAM. Drivers for 64 bit Linux and Solaris operating systems included. MODEL AD8S-100DMA-FPDP Single 100 MS/s low-spur 8-bit A/D w/ FPDP Interface Model AD8S-100DMA-FPDP is similar to the AD8S-100DMA, and has a single low-noise eight-bit 100MSPS A/D converter and can acquire up to 100 MS/s on a single channel into the host system's RAM. In addition to its 64/32-bit PCIbus DMA, it additionally can output the same data via an on-board FPDP (Front Panel Data Port) interface. The AD8S-100DMS-FPDP complies with the FPDP specification, but does not support the SUSPEND command.
| ULTRAVIEW Corporation | |
|---|---|
| Product Category | Data Acquisition Computer Boards |
| Product Number | AD8S-100DMA |
| Product Name | PCI Data Acquisition Boards AD8S-100DMA Series |