ULTRAVIEW Corporation Datasheets for Analog-to-Digital Converters
Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor.
Analog-to-Digital Converters: Learn more
| Product Name | Notes |
|---|---|
| The AD12-500 series has two 500 MS/sec 12-bit ADCs, 8GB of on-board memory and the ability to transfer data directly into the host computer's memory at over 1 GB/sec. Streaming... | |
| The AD14-400 series has two 10-400 MS/sec 14-bit ADCs, 8GB of on-board memory and the ability to transfer data directly into the host computer's memory at over 1 GB/sec. Streaming... | |
| The AD16-250 series has two 250 MS/sec 16-bit ADCs, 8GB of on-board memory and the ability to transfer data directly into the host computer's memory at over 1 GB/sec. Streaming... | |
| The AD8-1500 series has one or two 1500 MS/sec 8-bit ADCs, 8GB of on-board memory and the ability to transfer data directly into the host computer's memory at over 1... | |
| The AD8-3000 series has one or two 3000 MS/sec 8-bit ADCs, 8GB of on-board memory and the ability to transfer data directly into the host computer's memory at over 1... | |
| Ultraview's PCIe series of data acquisition add-in cards are complete A/D systems on a single PCIe add-in card. These boards incorporate up to 8GB of on-board RAM with 1GB/sec typical... |