ULTRAVIEW Corporation PCI Data Acquisition Boards AD8S-100DMA Series AD8S-100DMA-FPDP

Description
Ultraview's PCI data acquisition add-in cards are complete data acquisition (A/D) and control (D/A) systems on a single PCI Bus card. Ranging in speed from dual 14 and 12-bit 1-25MSPS boards up to 1500MSPS 8-bit boards with 8GB/16GB of on-board RAM. All cards come with graphical waveform viewers, example user programs (source code included) and device drivers for Linux or Solaris, allowing users to quickly prototype and develop their applications.64-bit DMA transfers on all boards allow continuous, uninterrupted transfer of hundreds of megabytes, or even gigabytes of A/D or D/A data at sustained transfer rates of up to 400 megabytes per second. (when installed in 64-bit PCI slots). Models with 8GB of on-board RAM can acquire up to 8GB of uninterrupted data at aggregate speeds of up to 1.6GB/second.In addition to the dual 14-bit or 12-Bit A/D and optional dual 14-Bit D/A converters, all ULTRADMA series boards except Models, ADDA14-100DMA, AD14-100DMA, AD8-100DMA, AD8S-100DMA, AD8S-100DMA-FPDP, AD8-650x2DMA, AD8-1250DMA and AD8CH12B-100DMA utilize three parallel TTL Inputs which can acquire digital data at the same rate, and concurrent with, the A/D samples. These unique high speed TTL input vectors enable the ULTRADMA to dynamically monitor control signals from external apparatus at the same time analog data is being acquired. Models ADDA14 and AD14-100DMA have one TTL input rather than five.Event-controlla ble selective sampling allows a condition external to certain models of ULTRADMA board to start and stop storing data. Once A/D sampling has begun, it will continue while the Event signal is driven high (or left unconnected). Each time Event is driven low during acquisition, sampling will stop, and a time-stamp will be written into the next memory location, after which the storage of data will remain halted until Event is brought high again. The Event input and timestamp counter are not used on models AD8S-100DMA, AD8CH12B-100DMA, AD8-650x2DMA, AD8-1250DMA or DA14-100DMA. 8/12/14 Bits 10MSPS -1600MSPS A/D 10MSPS - 1200MSPS D/A Up to 16GB onboard memory Example user applications and source code Precompiled graphical waveform viewers Device drivers for Linux, Solaris, Windows
Description
Ultraview's PCI data acquisition add-in cards are complete data acquisition (A/D) and control (D/A) systems on a single PCI Bus card. Ranging in speed from dual 14 and 12-bit 1-25MSPS boards up to 1500MSPS 8-bit boards with 8GB/16GB of on-board RAM. All cards come with graphical waveform viewers, example user programs (source code included) and device drivers for Linux or Solaris, allowing users to quickly prototype and develop their applications.64-bit DMA transfers on all boards allow continuous, uninterrupted transfer of hundreds of megabytes, or even gigabytes of A/D or D/A data at sustained transfer rates of up to 400 megabytes per second. (when installed in 64-bit PCI slots). Models with 8GB of on-board RAM can acquire up to 8GB of uninterrupted data at aggregate speeds of up to 1.6GB/second.In addition to the dual 14-bit or 12-Bit A/D and optional dual 14-Bit D/A converters, all ULTRADMA series boards except Models, ADDA14-100DMA, AD14-100DMA, AD8-100DMA, AD8S-100DMA, AD8S-100DMA-FPDP, AD8-650x2DMA, AD8-1250DMA and AD8CH12B-100DMA utilize three parallel TTL Inputs which can acquire digital data at the same rate, and concurrent with, the A/D samples. These unique high speed TTL input vectors enable the ULTRADMA to dynamically monitor control signals from external apparatus at the same time analog data is being acquired. Models ADDA14 and AD14-100DMA have one TTL input rather than five.Event-controlla ble selective sampling allows a condition external to certain models of ULTRADMA board to start and stop storing data. Once A/D sampling has begun, it will continue while the Event signal is driven high (or left unconnected). Each time Event is driven low during acquisition, sampling will stop, and a time-stamp will be written into the next memory location, after which the storage of data will remain halted until Event is brought high again. The Event input and timestamp counter are not used on models AD8S-100DMA, AD8CH12B-100DMA, AD8-650x2DMA, AD8-1250DMA or DA14-100DMA. 8/12/14 Bits 10MSPS -1600MSPS A/D 10MSPS - 1200MSPS D/A Up to 16GB onboard memory Example user applications and source code Precompiled graphical waveform viewers Device drivers for Linux, Solaris, Windows

Suppliers

Company
Product
Description
Supplier Links
Berkeley, CA, USA
PCI Data Acquisition Boards AD8S-100DMA Series
AD8S-100DMA-FPDP
PCI Data Acquisition Boards AD8S-100DMA Series AD8S-100DMA-FPDP
Ultraview's PCI data acquisition add-in cards are complete data acquisition (A/D) and control (D/A) systems on a single PCI Bus card. Ranging in speed from dual 14 and 12-bit 1-25MSPS boards up to 1500MSPS 8-bit boards with 8GB/16GB of on-board RAM. All cards come with graphical waveform viewers, example user programs (source code included) and device drivers for Linux or Solaris, allowing users to quickly prototype and develop their applications.64-bit DMA transfers on all boards allow continuous, uninterrupted transfer of hundreds of megabytes, or even gigabytes of A/D or D/A data at sustained transfer rates of up to 400 megabytes per second. (when installed in 64-bit PCI slots). Models with 8GB of on-board RAM can acquire up to 8GB of uninterrupted data at aggregate speeds of up to 1.6GB/second.In addition to the dual 14-bit or 12-Bit A/D and optional dual 14-Bit D/A converters, all ULTRADMA series boards except Models, ADDA14-100DMA, AD14-100DMA, AD8-100DMA, AD8S-100DMA, AD8S-100DMA-FPDP, AD8-650x2DMA, AD8-1250DMA and AD8CH12B-100DMA utilize three parallel TTL Inputs which can acquire digital data at the same rate, and concurrent with, the A/D samples. These unique high speed TTL input vectors enable the ULTRADMA to dynamically monitor control signals from external apparatus at the same time analog data is being acquired. Models ADDA14 and AD14-100DMA have one TTL input rather than five.Event-controlla ble selective sampling allows a condition external to certain models of ULTRADMA board to start and stop storing data. Once A/D sampling has begun, it will continue while the Event signal is driven high (or left unconnected). Each time Event is driven low during acquisition, sampling will stop, and a time-stamp will be written into the next memory location, after which the storage of data will remain halted until Event is brought high again. The Event input and timestamp counter are not used on models AD8S-100DMA, AD8CH12B-100DMA, AD8-650x2DMA, AD8-1250DMA or DA14-100DMA. 8/12/14 Bits 10MSPS -1600MSPS A/D 10MSPS - 1200MSPS D/A Up to 16GB onboard memory Example user applications and source code Precompiled graphical waveform viewers Device drivers for Linux, Solaris, Windows

Ultraview's PCI data acquisition add-in cards are complete data acquisition (A/D) and control (D/A) systems on a single PCI Bus card. Ranging in speed from dual 14 and 12-bit 1-25MSPS boards up to 1500MSPS 8-bit boards with 8GB/16GB of on-board RAM. All cards come with graphical waveform viewers, example user programs (source code included) and device drivers for Linux or Solaris, allowing users to quickly prototype and develop their applications.64-bit DMA transfers on all boards allow continuous, uninterrupted transfer of hundreds of megabytes, or even gigabytes of A/D or D/A data at sustained transfer rates of up to 400 megabytes per second. (when installed in 64-bit PCI slots). Models with 8GB of on-board RAM can acquire up to 8GB of uninterrupted data at aggregate speeds of up to 1.6GB/second.In addition to the dual 14-bit or 12-Bit A/D and optional dual 14-Bit D/A converters, all ULTRADMA series boards except Models, ADDA14-100DMA, AD14-100DMA, AD8-100DMA, AD8S-100DMA, AD8S-100DMA-FPDP, AD8-650x2DMA, AD8-1250DMA and AD8CH12B-100DMA utilize three parallel TTL Inputs which can acquire digital data at the same rate, and concurrent with, the A/D samples. These unique high speed TTL input vectors enable the ULTRADMA to dynamically monitor control signals from external apparatus at the same time analog data is being acquired. Models ADDA14 and AD14-100DMA have one TTL input rather than five.Event-controllable selective sampling allows a condition external to certain models of ULTRADMA board to start and stop storing data. Once A/D sampling has begun, it will continue while the Event signal is driven high (or left unconnected). Each time Event is driven low during acquisition, sampling will stop, and a time-stamp will be written into the next memory location, after which the storage of data will remain halted until Event is brought high again. The Event input and timestamp counter are not used on models AD8S-100DMA, AD8CH12B-100DMA, AD8-650x2DMA, AD8-1250DMA or DA14-100DMA. 8/12/14 Bits 10MSPS -1600MSPS A/D 10MSPS - 1200MSPS D/A Up to 16GB onboard memory Example user applications and source code Precompiled graphical waveform viewers Device drivers for Linux, Solaris, Windows

Supplier's Site

Technical Specifications

  ULTRAVIEW Corporation
Product Category Data Acquisition Computer Boards
Product Number AD8S-100DMA-FPDP
Product Name PCI Data Acquisition Boards AD8S-100DMA Series
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application General Lab & Industrial
Digital I/O Channels 2 #
Resolution 24 bits
View Details
Specs
Outputs Analog Voltage Output
Filter / Amplifier Amplifier
Application General Lab & Industrial
View Details
Streampix 5 with DAQ Module -  - NorPix, Inc.
Specs
Computer Bus CompactPCI; IEEE1394 (FireWire); Industry Pack Bus (IP); ISA/EISA; PC/104 (PC/104-Plus, EBX); PCI; PCMCIA; Universal Serial Bus; VME Bus
Outputs Timer / Counter Output
Network Options Ethernet; GigabitEthernet; FireWire IEEE-1394
View Details
PCI Analog Input Card - PCI-A12-16A - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Computer Bus PCI
Outputs Analog Voltage Output; Timer / Counter Output
ADC Type Successive Approximation
View Details