The 5o2461U2 is a two-input, one-output RF combiner designed for base stations, antenna feeds, and remote control devices operating between 175 MHz and 400 MHz. It features two female N-type RF inputs and one female N-type output, with a maximum insertion loss of 5.0 dB and a minimum isolation of 60 dB across its frequency range. The device supports 50 W per channel, has a maximum VSWR of 1.3:1, and is housed in a 1U rack-mount enclosure measuring 483 x 300 x 45 mm with a black finish. It operates from -30°C to +75°C and stores from -55°C to +125°C. The unit weighs approximately 5.5 kg and includes a one-year standard warranty.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o2461U2 |
| Product Name | Tx Combiner |
| 0º Power Divider Division: | 2-Way |