Directional coupler for radio frequency and microwave systems, with a frequency range of 4.0 to 12.4 GHz, 50 Ω impedance, and SMA female connectors. The device measures 43×15×11 mm and supports 20 W power handling at operating temperatures from -55 °C to +85 °C. All variants in the series exhibit a VSWR of 1.35, directivity of 15 dB, and coupling tolerance of ±1 dB.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o5543152 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 4000.00 to 12400.00 MHz |
| Power | 20.00 watts |
| Coupling | 10.00 to 30.00 dB |