5o.com Duplexer 5o401211590

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o401211590 is a duplexer designed for mobile, public safety, and military communication systems, operating in the 450-466 MHz range with two channels: 450-453 MHz and 463-466 MHz. It features a maximum insertion loss of 1.2 dB, minimum isolation of 80 dB, and supports up to 10 W power with a VSWR of 2.0. The unit has a 50 Ω impedance, SMA female connector, and dimensions of 121×159×64 mm. It operates from -30°C to +70°C and is housed in a black enclosure. A one-year standard warranty is included.

Datasheet Summary
Powered by GS/AI

The 5o401211590 is a duplexer designed for mobile, public safety, and military communication systems, operating in the 450-466 MHz range with two channels: 450-453 MHz and 463-466 MHz. It features a maximum insertion loss of 1.2 dB, minimum isolation of 80 dB, and supports up to 10 W power with a VSWR of 2.0. The unit has a 50 Ω impedance, SMA female connector, and dimensions of 121×159×64 mm. It operates from -30°C to +70°C and is housed in a black enclosure. A one-year standard warranty is included.

Suppliers

Company
Product
Description
Supplier Links
Duplexer - 5o401211590 - 5o.com
Guangdong, China
Duplexer
5o401211590
Duplexer 5o401211590
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5o401211590
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer - 5o4190720 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o401361790 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
Duplexer - 5o40184840 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA to WR75
Insertion Loss 1.5 dB
View Details
Duplexer - 5o4067330 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 1.5 dB
View Details