Duplexer for mobile, public safety, military, space, and commercial communication systems operating between 600 MHz and 2200 MHz, with a 50 Ω impedance, 20 W power handling, and operating temperature range of -40 °C to +85 °C. Housed in a black enclosure measuring 170 mm × 125 mm × 43 mm, it uses SMA female or N female connectors depending on variant. Features insertion loss of 0.8 dB, VSWR max 1.5, and isolation of 50 dB over specified bands. Standard warranty is one year.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o401701250 |
| Product Name | Duplexer |
| Device Type | Duplexer |