The 5o401501760 is a duplexer designed for mobile, public safety, military, space, and commercial communication systems operating in the 412-430 MHz range. It features two channels: CH1 at 426-430 MHz and CH2 at 412-416 MHz, with minimum isolation of 60 dB between 440-500 MHz and 70 dB below 416 MHz and above 426 MHz. Insertion loss is 1.5 dB max, VSWR is 1.3 max, and ripple is 0.5 dB. The unit has a 50 Ω impedance, handles 20 W power, and operates from -40 °C to +85 °C. It is housed in a black enclosure measuring 150 × 176 × 75 mm with SMA or N female connectors depending on variant. The product includes a one-year standard warranty.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o401501760 |
| Product Name | Duplexer |
| Device Type | Duplexer |