The 5o2940120 is a band stop filter designed for wireless communication, audio processing, biomedical signal processing, and radar applications, with a rejection band of 460 to 520 MHz and a minimum rejection of 65 dB. It features a passband insertion loss of 1.8 dB, a VSWR of 2.0, and operates with 50 Ω impedance at up to 2 W power. The device has a black housing measuring 40.4×12×10 mm and uses an SMA female connector. It operates from -55°C to +85°C and is covered by a one-year standard warranty.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2940120 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 0.0 to 2000 MHz |