The 5o293231110 is a band stop filter designed for radio frequency applications in wireless communication, biomedical signal processing, and radar systems. It blocks frequencies between 440 and 452 MHz with a minimum rejection of 35 dB, and supports a 50 ohm impedance with insertion loss of 1.0 dB. The filter operates with a voltage standing wave ratio of 1.5 and handles up to 100 W power. It features N-K or SMA-K connecting interfaces, depending on variant, and is housed in a black enclosure measuring 323 × 111 × 58.5 mm. The operating temperature range is -30 to +70 °C, with storage temperatures from -55 to +125 °C.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o293231110 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 0.0 to 1000 MHz |