Band pass filter covering 1710 to 1910 MHz for wireless communication and signal processing applications, housed in a black enclosure measuring 90×62×35 mm with 50 Ω impedance and SMA or N female connectors. Insertion loss is 0.8 dB or 1.0 dB depending on model, with rejection of 60 dB at 1820-1880 MHz or 50 dB at 1930-1990 MHz. Operates from -40 to +85 °C and handles 30 W power. Includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2690620 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1710 to 1910 MHz |