The 5o2740120 is a low pass filter designed for wireless communication, audio, image, data acquisition, biomedical signal processing, and radar systems. It operates from 5 to 285 MHz with a maximum insertion loss of 2.0 dB and a VSWR of 1.5, rejecting 45 dB at 330 to 650 MHz. The filter has a 50 Ω impedance, handles up to 5 W power, and operates from -40 to +85 ℃. It features an SMA female connector and measures 40.4 × 12 × 10 mm with a black enclosure. A one-year standard warranty is supported.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2740120 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 5 to 285 MHz |