The 5o2695500 is a band pass filter designed for wireless communication, audio, image, data acquisition, biomedical signal processing, and radar applications, operating in the 5100 to 5900 MHz range with an insertion loss of 0.5 dB maximum, return loss of 0.4 dB maximum, and minimum 40 dB rejection from DC to 4450 MHz and 60 dB from 6200 to 8000 MHz. It features an SMA female connector, 50 Ω impedance, and handles 75 W power. The device measures 95 × 50 × 10 mm, operates from -40 to +85 °C, and is stored between -55 and +125 °C. The housing is black and includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2695500 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 5100 to 5900 MHz |