The 5o2828250 is a high pass filter designed for wireless communication, radar, and signal processing applications, operating from 10.0 to 18.0 GHz with a maximum insertion loss of 1.2 dB and VSWR of 2.0. It provides 50 dB rejection from DC to 8.5 GHz and features an SMA female connector. The unit is housed in a black metal case measuring 28.0 × 25.0 × 12.0 mm and has a 50 Ω impedance. It supports 30 W power handling and operates from -40°C to +85°C, with storage temperatures from -55°C to +125°C. A one-year standard warranty is provided.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2828250 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 10000 to 18000 MHz |