Band pass filter for wireless communication, radar, sensors, and biomedical signal processing, operating in the 1300 to 1700 MHz range with a 50 Ω impedance, 10 W power rating, and operating temperature from -40 to +85°C. Housed in a 59 x 59 x 36 mm black enclosure with N female or SMA female connectors depending on variant. Insertion loss is 1.5 dB or 2 dB, VSWR is 1.35 or 1.5, and rejection is 40 dB at specified offset frequencies. Storage temperature ranges from -55 to +125°C.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2659590 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1300 to 1700 MHz |