Low pass filter designed for wireless communication, audio, image, biomedical, radar, and sensor applications, with a passband up to 2170 MHz, 40 dB rejection at 2.4 to 2.5 GHz, insertion loss of 0.8 dB DC to 2000 MHz and 1.5 dB DC to 2170 MHz, VSWR max 1.5, 50 Ω impedance, 100 W power handling, operating temperature range of -40 to +85°C, and dimensions of 172 × 27.6 × 21.6 mm. Available with N female or SMA female connectors. Standard one-year warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o27172270 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 0.0 to 2170 MHz |