The 5o2656201 is a band pass filter designed for wireless communication, audio, image, radar, and biomedical signal processing applications. It operates within a frequency range of 7000 to 9000 MHz with a maximum insertion loss of 1.5 dB and a VSWR of 1.8. The filter provides at least 30 dB rejection from DC to 6500 MHz and above 9500 MHz, with a 50 Ω impedance and 10 W power handling. It is housed in a black enclosure measuring 56×20×8 mm and uses an SMA female connector. The operating temperature range is -40 to +85 °C, with a storage range of -55 to +125 °C. The product includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2656201 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 7000 to 9000 MHz |