The 5o27165250 is a low-pass filter designed for wireless communication, audio, image, biomedical, radar, and sensor applications, operating from DC to 2250 MHz with a maximum insertion loss of 1.0 dB and 45 dB rejection at 2580-8000 MHz. It features an SMA female or N female connector option, 50 Ω impedance, 100 W power handling, and operates from -30°C to +70°C. The unit measures 165.6 × 25 × 20 mm and has a black housings. A one-year standard warranty is supported.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o27165250 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 0.0 to 2250 MHz |