The 5o2647140 is a band pass filter designed for wireless communication, radar, sensors, and biomedical signal processing, operating from 19.0 to 24.0 GHz with a maximum insertion loss of 2.0 dB and rejection of 65 dB outside the passband. It features a 2.92mm female connector, 50 Ω impedance, 10 W power handling, and operates from -40 to +70 °C. The device is housed in a black enclosure measuring 47.3 × 14 × 7.2 mm and includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2647140 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 19000 to 24000 MHz |