The 5o26100600 series is a band pass filter designed for wireless communication, audio, image, biomedical signal, and radar applications, operating in the 1350 to 1785 MHz range. It features a 50 Ω impedance, SMA or N female connectors, insertion loss under 0.8 dB, and VSWR of 1.4. The filter provides at least 60 dB rejection in specified out-of-band regions. The package measures 100 × 60 × 38 mm and is black in color. It supports operating temperatures from −55 °C to +85 °C and a storage range of −55 °C to +125 °C. Power handling is 50 W for SMA and 100 W for N connectors. The device includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o26100600 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 1350 to 1785 MHz |