The 5o2662140 is a band pass filter designed for wireless communication, radar, and signal processing applications, with a pass band of 10.0 to 20.0 GHz and a maximum insertion loss of 2.0 dB. It offers greater than 50 dB rejection from DC to 8.5 GHz and from 22.0 to 25.0 GHz, operates at 50 Ω impedance, and handles up to 10 W power. The filter features an SMA female connector and measures 62.6 × 14.8 × 9.2 mm. It operates within a temperature range of -40 to +70 °C and is housed in a black enclosure. A one-year standard warranty is supported.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2662140 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 10000 to 20000 MHz |