Band stop filter designed for wireless communication, audio processing, image and data acquisition, biomedical signal processing, and radar and sensor applications, with a rejection band of 616 to 638 MHz and 40 dB minimum rejection. It has an insertion loss of 1.8 dB maximum, a passband VSWR of 2.5 max, 50 Ω impedance, 5 W power handling, and operates from -55 to +85 °C, in a black enclosure measuring 35 × 25 × 20 mm with an N female or SMA female connector depending on variant. It supports a one-year standard warranty.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2935250 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 50 to 800 MHz |