The 5o21100265SJ is a 10W coaxial termination designed for DC-26.5GHz applications in wireless communication, testing equipment, radar, and satellite systems. It features an SMA male connector, 50 Ω impedance, and a maximum VSWR of 1.35. The device measures 39.5 mm in length and 5.61 mm in diameter, with a ±2% tolerance. Power derating begins at ambient temperatures above 25°C, requiring air cooling for auxiliary heat dissipation in high-temperature environments. It carries a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21100265S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 26500 MHz |