The 5o2130003N is a 300W coaxial termination for DC-3GHz applications in wireless communication, testing, radar, and satellite systems, with a 50 Ω impedance and N male or N female connector options. It has a maximum VSWR of 1.2 and is rated for operation from -55°C to 125°C, with power derating above 25°C. The unit requires air-cooling for auxiliary heat dissipation if necessary. Its overall dimensions are 326.5 mm in length and 160.0 mm in diameter, with ±2% tolerance. It supports a one-year standard warranty and custom designs are available upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2130003N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; 7-16; N, 7/16 |
| Frequency Range | 0.0 to 3000 MHz |