5o.com Coaxial Attenuator 5o20208S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o20208S series is a 2W coaxial attenuator designed for DC to 8GHz operation, featuring 50Ω impedance and SMA male-to-female connectors. It offers attenuation values from 1dB to 60dB with tolerances ranging from ±0.5dB to ±1.8dB, and a maximum VSWR of 1.2 across all variants. The device operates within a storage temperature range of -55°C to +125°C. The physical dimensions are 25.6mm for models 1-40dB and 32.1mm for models 50-60dB, with a tolerance of ±2%. Power derating is specified above 25°C ambient temperature, requiring air-cooling for auxiliary heat dissipation where necessary.

Datasheet Summary
Powered by GS/AI

The 5o20208S series is a 2W coaxial attenuator designed for DC to 8GHz operation, featuring 50Ω impedance and SMA male-to-female connectors. It offers attenuation values from 1dB to 60dB with tolerances ranging from ±0.5dB to ±1.8dB, and a maximum VSWR of 1.2 across all variants. The device operates within a storage temperature range of -55°C to +125°C. The physical dimensions are 25.6mm for models 1-40dB and 32.1mm for models 50-60dB, with a tolerance of ±2%. Power derating is specified above 25°C ambient temperature, requiring air-cooling for auxiliary heat dissipation where necessary.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20208S - 5o.com
Guangdong, China
Coaxial Attenuator
5o20208S
Coaxial Attenuator 5o20208S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20208S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2020003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details