5o.com Coaxial Attenuator 5o2015000

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1500W coaxial attenuator designed for DC-3GHz operation in wireless communication, testing, radar, and military applications, with 50Ω impedance and VSWR of 1.35 max across all variants. Available in 7/16 male to 7/16 female or 7/16 male to N female configurations with attenuation values of 10, 20, 30, 40, or 60 dB, and tolerance of ±2.0 dB or ±2.5 dB depending on model. Operating temperature range is -55°C to +125°C. Power derating applies above 25°C ambient, and air cooling is recommended for power levels over 50W. Reverse connection must be avoided.

Datasheet Summary
Powered by GS/AI

1500W coaxial attenuator designed for DC-3GHz operation in wireless communication, testing, radar, and military applications, with 50Ω impedance and VSWR of 1.35 max across all variants. Available in 7/16 male to 7/16 female or 7/16 male to N female configurations with attenuation values of 10, 20, 30, 40, or 60 dB, and tolerance of ±2.0 dB or ±2.5 dB depending on model. Operating temperature range is -55°C to +125°C. Power derating applies above 25°C ambient, and air cooling is recommended for power levels over 50W. Reverse connection must be avoided.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2015000 - 5o.com
Guangdong, China
Coaxial Attenuator
5o2015000
Coaxial Attenuator 5o2015000
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2015000
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details