5o.com Coaxial Attenuator 5o205018N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W coaxial attenuator for DC-18GHz applications, featuring 50Ω impedance and N-type male-to-female connectors. Available in 10 dB, 20 dB, and 30 dB attenuation values with tolerances of ±1.0 dB or ±1.2 dB and a maximum VSWR of 1.35. Operates within a storage temperature range of -55°C to +125°C. Units measure 65.0 mm in length with ±2% dimensional tolerance. The product supports air cooling for thermal management above rated power and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

5W coaxial attenuator for DC-18GHz applications, featuring 50Ω impedance and N-type male-to-female connectors. Available in 10 dB, 20 dB, and 30 dB attenuation values with tolerances of ±1.0 dB or ±1.2 dB and a maximum VSWR of 1.35. Operates within a storage temperature range of -55°C to +125°C. Units measure 65.0 mm in length with ±2% dimensional tolerance. The product supports air cooling for thermal management above rated power and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o205018N - 5o.com
Guangdong, China
Coaxial Attenuator
5o205018N
Coaxial Attenuator 5o205018N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o205018N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o203006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details