5o.com Coaxial Attenuator 5o2010018N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2010018N series consists of 10W coaxial attenuators rated for DC-18GHz operation with 50Ω impedance and N male-to-female connectors. Attenuation values range from 10dB to 40dB with tolerances of ±0.8dB to ±1.2dB and maximum VSWR of 1.4. The device operates over a storage temperature range of -55℃ to +125℃ and has an overall dimension of 68.2mm with ±2% tolerance. Air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o2010018N series consists of 10W coaxial attenuators rated for DC-18GHz operation with 50Ω impedance and N male-to-female connectors. Attenuation values range from 10dB to 40dB with tolerances of ±0.8dB to ±1.2dB and maximum VSWR of 1.4. The device operates over a storage temperature range of -55℃ to +125℃ and has an overall dimension of 68.2mm with ±2% tolerance. Air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2010018N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2010018N
Coaxial Attenuator 5o2010018N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2010018N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details