5o.com Coaxial Attenuator 5o20206S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2W coaxial attenuator for DC-6GHz applications, with 50Ω impedance and SMA male-to-female connectors, offering attenuation values from 1 dB to 60 dB in standardized increments with tolerances up to ±1.8 dB and a maximum VSWR of 1.2. Operating temperature range is -55°C to +125°C. The device is designed for wireless communication, testing, radar, and satellite systems, with power derating required above 25°C ambient. The physical dimensions are 25.6 mm and 32.1 mm for the 1-40 dB and 50-60 dB variants, respectively.

Datasheet Summary
Powered by GS/AI

2W coaxial attenuator for DC-6GHz applications, with 50Ω impedance and SMA male-to-female connectors, offering attenuation values from 1 dB to 60 dB in standardized increments with tolerances up to ±1.8 dB and a maximum VSWR of 1.2. Operating temperature range is -55°C to +125°C. The device is designed for wireless communication, testing, radar, and satellite systems, with power derating required above 25°C ambient. The physical dimensions are 25.6 mm and 32.1 mm for the 1-40 dB and 50-60 dB variants, respectively.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20206S - 5o.com
Guangdong, China
Coaxial Attenuator
5o20206S
Coaxial Attenuator 5o20206S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20206S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2010006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details