5o.com Coaxial Circulator 5o1059720

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1059720 is a coaxial circulator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates across 2.0 to 4.0 GHz with 16 dB minimum isolation, a maximum VSWR of 1.4, and 0.6 dB maximum insertion loss. The unit features N female connectors, handles 500 W forward and reverse power, and maintains a 50 Ω impedance. Its dimensions are 59.4 mm × 72 mm × 40 mm, with an operating temperature range of +10 °C to +60 °C and storage from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o1059720 is a coaxial circulator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates across 2.0 to 4.0 GHz with 16 dB minimum isolation, a maximum VSWR of 1.4, and 0.6 dB maximum insertion loss. The unit features N female connectors, handles 500 W forward and reverse power, and maintains a 50 Ω impedance. Its dimensions are 59.4 mm × 72 mm × 40 mm, with an operating temperature range of +10 °C to +60 °C and storage from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1059720 - 5o.com
Guangdong, China
Coaxial Circulator
5o1059720
Coaxial Circulator 5o1059720
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1059720
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0135380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Isolator - 5o02101490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details
Drop in Circulator - 5o1172720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details
Drop in Isolator - 5o0125310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details