5o.com Waveguide Circulator 5o1630300

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1630300 is a waveguide circulator designed for RF power amplifier protection in applications including satellite and mobile communication. It operates from 19.2 to 31.0 GHz with 18 dB minimum isolation, 1.3 maximum VSWR, and 0.4 dB maximum insertion loss. The part uses a WR34 (BJ260) connector, measures 30×30×22.4 mm, and handles 10 W forward and reverse power. It is rated for operation from 25±5℃ and storage from -55℃ to +125℃ with 50 Ω impedance. The connector type may be customized and other frequencies are available by request.

Datasheet Summary
Powered by GS/AI

The 5o1630300 is a waveguide circulator designed for RF power amplifier protection in applications including satellite and mobile communication. It operates from 19.2 to 31.0 GHz with 18 dB minimum isolation, 1.3 maximum VSWR, and 0.4 dB maximum insertion loss. The part uses a WR34 (BJ260) connector, measures 30×30×22.4 mm, and handles 10 W forward and reverse power. It is rated for operation from 25±5℃ and storage from -55℃ to +125℃ with 50 Ω impedance. The connector type may be customized and other frequencies are available by request.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator - 5o1630300 - 5o.com
Guangdong, China
Waveguide Circulator
5o1630300
Waveguide Circulator 5o1630300
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1630300
Product Name Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o1250311 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0025360 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1160600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Waveguide Circulator - 5o1668800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details