5o.com Coaxial Circulator 5o1072721

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1072721 is a 500W coaxial circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates from 1.0 to 2.0 GHz with a maximum insertion loss of 0.75 dB and minimum isolation of 15 dB. The device has a VSWR of 1.5:1 max, 50 Ω impedance, and N female connectors. It measures 72×72×46 mm and is rated for operation between +10°C and +60°C, with storage from -55°C to +125°C. Both forward and reverse power handling are rated at 500 W.

Datasheet Summary
Powered by GS/AI

The 5o1072721 is a 500W coaxial circulator designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. It operates from 1.0 to 2.0 GHz with a maximum insertion loss of 0.75 dB and minimum isolation of 15 dB. The device has a VSWR of 1.5:1 max, 50 Ω impedance, and N female connectors. It measures 72×72×46 mm and is rated for operation between +10°C and +60°C, with storage from -55°C to +125°C. Both forward and reverse power handling are rated at 500 W.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1072721 - 5o.com
Guangdong, China
Coaxial Circulator
5o1072721
Coaxial Circulator 5o1072721
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1072721
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1050491 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Drop in Circulator - 5o12502804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Surface Mount Circulator - 5o14150 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Circulator - 5o1217162 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details