5o.com Dual Junction Drop in Circulator 5o1238190

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1238190 series comprises dual junction drop-in circulators designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. Each variant operates within a specific frequency range from 617 MHz to 5000 MHz, features a 50Ω impedance, and is housed in a 38×19×8.6 mm package with TAB connectors. All models support an operating temperature range of −40°C to +85°C, handle forward and reverse power up to 60 W, and provide isolation between 32 dB and 50 dB depending on frequency, with insertion loss ranging from 0.5 dB to 1.2 dB and VSWR from 1.15 to 1.4. The storage temperature range is −55°C to +125°C. The design supports dual or multiple junction configurations for higher isolation.

Datasheet Summary
Powered by GS/AI

The 5o1238190 series comprises dual junction drop-in circulators designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. Each variant operates within a specific frequency range from 617 MHz to 5000 MHz, features a 50Ω impedance, and is housed in a 38×19×8.6 mm package with TAB connectors. All models support an operating temperature range of −40°C to +85°C, handle forward and reverse power up to 60 W, and provide isolation between 32 dB and 50 dB depending on frequency, with insertion loss ranging from 0.5 dB to 1.2 dB and VSWR from 1.15 to 1.4. The storage temperature range is −55°C to +125°C. The design supports dual or multiple junction configurations for higher isolation.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o1238190 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o1238190
Dual Junction Drop in Circulator 5o1238190
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1238190
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1119201 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.5 :1
View Details
Dual Junction Coaxial Circulator - 5o131014904 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0035480 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0621280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 50.00 to 60.00 GHz
VSWR 1.4 :1
View Details