5o.com Waveguide Circulator 5o1619240

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1619240 is a waveguide circulator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates in the 92.0 to 96.0 GHz frequency range with 14 dB minimum isolation, a maximum VSWR of 1.6, and 1.2 dB maximum insertion loss. The device uses a WR10 (BJ900) connector and has physical dimensions of 19.1×24.8×19.1 mm. It supports 2 W forward and reverse power, operates from -40 to +60°C, and stores from -55 to +125°C. The impedance is 50 Ω.

Datasheet Summary
Powered by GS/AI

The 5o1619240 is a waveguide circulator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates in the 92.0 to 96.0 GHz frequency range with 14 dB minimum isolation, a maximum VSWR of 1.6, and 1.2 dB maximum insertion loss. The device uses a WR10 (BJ900) connector and has physical dimensions of 19.1×24.8×19.1 mm. It supports 2 W forward and reverse power, operates from -40 to +60°C, and stores from -55 to +125°C. The impedance is 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator - 5o1619240 - 5o.com
Guangdong, China
Waveguide Circulator
5o1619240
Waveguide Circulator 5o1619240
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1619240
Product Name Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0035380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Circulator - 5o121608004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1112200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1072721 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details