5o.com Surface Mount Circulator 5o14360

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount circulator for RF power amplifier protection in digital, satellite, mobile, medical, communication, security, military, space, and commercial applications, operating from 200 to 1875 MHz. Package is surface mount with overall dimensions of 36 mm diameter by 11 mm height. Features 50 Ω impedance, 200 W forward and reverse power handling, and operates from -40 °C to +85 °C with storage from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Surface mount circulator for RF power amplifier protection in digital, satellite, mobile, medical, communication, security, military, space, and commercial applications, operating from 200 to 1875 MHz. Package is surface mount with overall dimensions of 36 mm diameter by 11 mm height. Features 50 Ω impedance, 200 W forward and reverse power handling, and operates from -40 °C to +85 °C with storage from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Circulator - 5o14360 - 5o.com
Guangdong, China
Surface Mount Circulator
5o14360
Surface Mount Circulator 5o14360
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o14360
Product Name Surface Mount Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1056560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.13 to 0.89 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Isolator - 5o0370380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.30 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Circulator - 5o13422204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o131014904 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details