5o.com Dual Junction Coaxial Isolator 5o0370380

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator designed for RF power amplifier protection in communication, medical, and military applications. Available in N or SMA female/male connectors with 50Ω impedance. Dimensions are 70 × 38 × 15 mm. Operates over frequency ranges from 220 MHz to 1875 MHz, with insertion loss up to 0.8 dB, isolation up to 60 dB, and VSWR as low as 1.15. Handles forward power up to 300 W and reverse power up to 30 W. Operational temperature ranges from -40 °C to +85 °C depending on variant. Storage temperature ranges from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator designed for RF power amplifier protection in communication, medical, and military applications. Available in N or SMA female/male connectors with 50Ω impedance. Dimensions are 70 × 38 × 15 mm. Operates over frequency ranges from 220 MHz to 1875 MHz, with insertion loss up to 0.8 dB, isolation up to 60 dB, and VSWR as low as 1.15. Handles forward power up to 300 W and reverse power up to 30 W. Operational temperature ranges from -40 °C to +85 °C depending on variant. Storage temperature ranges from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator - 5o0370380 - 5o.com
Guangdong, China
Dual Junction Coaxial Isolator
5o0370380
Dual Junction Coaxial Isolator 5o0370380
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0370380
Product Name Dual Junction Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1638420 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Isolator - 5o02120600 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Waveguide Isolator - 5o0648930 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Isolator - 5o03112560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details