5o.com Surface Mount Circulator 5o14200

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount circulator designed for RF power amplifier protection in communication, medical, and military applications. It features a 50Ω impedance, measures Φ20.4×8.6mm, and supports a continuous forward and reverse power of 60W. Operating temperature ranges from -40°C to +85°C, with storage temperatures from -55°C to +125°C. Insertion loss is specified as low as 0.25dB, isolation as high as 25dB, and VSWR as low as 1.15 across frequency bands from 220MHz to 4200MHz. All variants use SMT packaging and are designed for reflow soldering with a maximum temperature limit of 260°C.

Datasheet Summary
Powered by GS/AI

Surface mount circulator designed for RF power amplifier protection in communication, medical, and military applications. It features a 50Ω impedance, measures Φ20.4×8.6mm, and supports a continuous forward and reverse power of 60W. Operating temperature ranges from -40°C to +85°C, with storage temperatures from -55°C to +125°C. Insertion loss is specified as low as 0.25dB, isolation as high as 25dB, and VSWR as low as 1.15 across frequency bands from 220MHz to 4200MHz. All variants use SMT packaging and are designed for reflow soldering with a maximum temperature limit of 260°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Circulator - 5o14200 - 5o.com
Guangdong, China
Surface Mount Circulator
5o14200
Surface Mount Circulator 5o14200
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o14200
Product Name Surface Mount Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o0510100 - 5o.com
Specs
Component Type Isolator
Operating Frequency 5.00 to 8.00 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Isolator - 5o0342220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Isolator - 5o02101491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Waveguide Isolator - 5o0628690 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details