5o.com Waveguide Isolator 5o0628690

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, medical, and military applications, operating from 18.0 to 26.5 GHz with minimum 20 dB isolation, maximum 1.25 VSWR, and 0.3 dB insertion loss. Features WR42 (BJ220) connectors, 50 Ω impedance, and handles 100 W forward and 30 W reverse power. Operates from -40 to +85°C and stores from -55 to +125°C. Package dimensions are 22.4 × 69 × 28 mm. Installation requires precise mating with matching waveguide flanges to ensure RF integrity.

Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, medical, and military applications, operating from 18.0 to 26.5 GHz with minimum 20 dB isolation, maximum 1.25 VSWR, and 0.3 dB insertion loss. Features WR42 (BJ220) connectors, 50 Ω impedance, and handles 100 W forward and 30 W reverse power. Operates from -40 to +85°C and stores from -55 to +125°C. Package dimensions are 22.4 × 69 × 28 mm. Installation requires precise mating with matching waveguide flanges to ensure RF integrity.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0628690 - 5o.com
Guangdong, China
Waveguide Isolator
5o0628690
Waveguide Isolator 5o0628690
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0628690
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o001001660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details
Coaxial Circulator - 5o1072720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details
Dual Junction Coaxial Isolator - 5o03101491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Coaxial Circulator - 5o101041100 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details