5o.com Surface Mount Circulator 5o14100

Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount circulator for RF power amplifier protection in the frequency range of 2496 to 6000 MHz, with 50Ω impedance and a package size of Φ9.8×7 mm. It offers a minimum isolation of 18 dB, a maximum VSWR of 1.3, and insertion loss up to 0.5 dB. The part handles 30 W forward and reverse power, operates from -40 to +85°C, and supports reflow soldering up to 260°C.

Datasheet Summary
Powered by GS/AI

Surface mount circulator for RF power amplifier protection in the frequency range of 2496 to 6000 MHz, with 50Ω impedance and a package size of Φ9.8×7 mm. It offers a minimum isolation of 18 dB, a maximum VSWR of 1.3, and insertion loss up to 0.5 dB. The part handles 30 W forward and reverse power, operates from -40 to +85°C, and supports reflow soldering up to 260°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Circulator - 5o14100 - 5o.com
Guangdong, China
Surface Mount Circulator
5o14100
Surface Mount Circulator 5o14100
Engineered to operate cover 200MHz to 15GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 200MHz to 15GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o14100
Product Name Surface Mount Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0619310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1032340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o131014904 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0056560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details