5o.com Dual Junction Drop in Isolator 5o0238190

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction drop-in isolator for RF power amplifier protection in the frequency range of 0.6 to 5.0 GHz, mounted with TAB connectors and measuring 38×19×8.6 mm. It features insertion loss between 0.5 and 1.3 dB, isolation ranging from 32 to 50 dB, and maximum VSWR of 1.4. The device supports a forward power of 100 W and reverse power of 3 W, operates within a temperature range of -40 to +85 °C, and maintains a 50 Ω impedance. Storage temperature extends from -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

Dual junction drop-in isolator for RF power amplifier protection in the frequency range of 0.6 to 5.0 GHz, mounted with TAB connectors and measuring 38×19×8.6 mm. It features insertion loss between 0.5 and 1.3 dB, isolation ranging from 32 to 50 dB, and maximum VSWR of 1.4. The device supports a forward power of 100 W and reverse power of 3 W, operates within a temperature range of -40 to +85 °C, and maintains a 50 Ω impedance. Storage temperature extends from -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator - 5o0238190 - 5o.com
Guangdong, China
Dual Junction Drop in Isolator
5o0238190
Dual Junction Drop in Isolator 5o0238190
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0238190
Product Name Dual Junction Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0064660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Drop in Circulator - 5o1160607 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 0.47 GHz
VSWR 0.8000 :1
View Details
Drop in Circulator - 5o1125280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o1368340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.2 :1
View Details