5o.com Coaxial Isolator 5o0025282

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, operating from 3.5 to 6.5 GHz with 17 dB minimum isolation, 1.35 maximum VSWR, and 0.6 dB maximum insertion loss. It has a 50 Ω impedance, handles 100 W forward power and 30 W reverse power, and operates from -55 to +85°C. The housing measures 25.4 × 28 × 14 mm and uses SMA-Female or N-Female connectors. A one-year warranty is supported.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in military, space, and commercial applications, operating from 3.5 to 6.5 GHz with 17 dB minimum isolation, 1.35 maximum VSWR, and 0.6 dB maximum insertion loss. It has a 50 Ω impedance, handles 100 W forward power and 30 W reverse power, and operates from -55 to +85°C. The housing measures 25.4 × 28 × 14 mm and uses SMA-Female or N-Female connectors. A one-year warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0025282 - 5o.com
Guangdong, China
Coaxial Isolator
5o0025282
Coaxial Isolator 5o0025282
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0025282
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0125281 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.50 to 6.50 GHz
VSWR 1.35 :1
View Details
Surface Mount Isolator - 5o04120 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 10.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1160600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Dual Junction Drop in Circulator - 5o1238190 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details