5o.com Waveguide Isolator 5o0642420

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The waveguide isolator series operates from 8.0 to 12.4 GHz for RF power amplifier protection in communication, military, and aerospace applications. All variants use a WR90 (BJ100) waveguide connector, measure 42×42×28 mm, and handle 100 W forward power and 30 W reverse power. Operating temperature ranges from -40°C to +85°C, with storage from -55°C to +125°C. Isolation is at least 18 dB, insertion loss is up to 0.5 dB, and VSWR is at most 1.3. The impedance is 50 Ω. The series supports standard one-year warranty and requires precise flange mating to prevent RF leakage.

Datasheet Summary
Powered by GS/AI

The waveguide isolator series operates from 8.0 to 12.4 GHz for RF power amplifier protection in communication, military, and aerospace applications. All variants use a WR90 (BJ100) waveguide connector, measure 42×42×28 mm, and handle 100 W forward power and 30 W reverse power. Operating temperature ranges from -40°C to +85°C, with storage from -55°C to +125°C. Isolation is at least 18 dB, insertion loss is up to 0.5 dB, and VSWR is at most 1.3. The impedance is 50 Ω. The series supports standard one-year warranty and requires precise flange mating to prevent RF leakage.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0642420 - 5o.com
Guangdong, China
Waveguide Isolator
5o0642420
Waveguide Isolator 5o0642420
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0642420
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1019200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details
Dual Junction Drop in Isolator - 5o0217161 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details
Waveguide Isolator - 5o0622590 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
Coaxial Circulator - 5o1080801 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.06 to 0.20 GHz
VSWR 1.2 :1
View Details