5o.com Drop in Circulator 5o1140401

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1140401 is a drop-in circulator designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, security, military, and space systems. It operates over the frequency range of 1.85 to 3.8 GHz, with a minimum isolation of 17 dB, a maximum VSWR of 1.35, and a maximum insertion loss of 0.7 dB. The device has a 50 Ω impedance, handles up to 100 W forward and reverse power, and operates from 0 to +70 °C, with storage from -55 to +125 °C. It is packaged in a 40×40×20 mm enclosure with TAB connectors. Installation requires stainless steel or brass screws.

Datasheet Summary
Powered by GS/AI

The 5o1140401 is a drop-in circulator designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, security, military, and space systems. It operates over the frequency range of 1.85 to 3.8 GHz, with a minimum isolation of 17 dB, a maximum VSWR of 1.35, and a maximum insertion loss of 0.7 dB. The device has a 50 Ω impedance, handles up to 100 W forward and reverse power, and operates from 0 to +70 °C, with storage from -55 to +125 °C. It is packaged in a 40×40×20 mm enclosure with TAB connectors. Installation requires stainless steel or brass screws.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1140401 - 5o.com
Guangdong, China
Drop in Circulator
5o1140401
Drop in Circulator 5o1140401
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1140401
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0013180 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 35.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o1326181 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Circulator - 5o1238190 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
Drop in Circulator - 5o1119190 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details