5o.com Coaxial Circulator 5o1019200

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator designed for RF power amplifier protection in applications including communications, military, and space, operating from 6.0 to 18.0 GHz with a maximum insertion loss of 1.5 dB, minimum isolation of 10 dB, and maximum VSWR of 1.9. Mounted with SMA female or SMA male-to-female connectors, it measures 19×20.3×14 mm and handles 60 W forward and reverse power. Impedance is 50 Ω, with operating temperature range from -30 to +70 °C and storage temperature from -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

Coaxial circulator designed for RF power amplifier protection in applications including communications, military, and space, operating from 6.0 to 18.0 GHz with a maximum insertion loss of 1.5 dB, minimum isolation of 10 dB, and maximum VSWR of 1.9. Mounted with SMA female or SMA male-to-female connectors, it measures 19×20.3×14 mm and handles 60 W forward and reverse power. Impedance is 50 Ω, with operating temperature range from -30 to +70 °C and storage temperature from -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1019200 - 5o.com
Guangdong, China
Coaxial Circulator
5o1019200
Coaxial Circulator 5o1019200
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1019200
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1019201 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.5 :1
View Details
Waveguide Isolator - 5o0624450 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1060605 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1034340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.15 :1
View Details