5o.com Coaxial Isolator 5o0013181

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The coaxial isolator operates from 8.0 to 12.0 GHz and provides 18 dB minimum isolation with a maximum VSWR of 1.3 and insertion loss of 0.5 dB. It features an SMA female connector, 50 Ω impedance, and physical dimensions of 13×18×13.8 mm. The device handles 60 W forward power and 5 W reverse power, with an operating temperature range of -55 to +85°C and storage temperature of -55 to +125°C. It is designed for RF power amplifier protection in military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

The coaxial isolator operates from 8.0 to 12.0 GHz and provides 18 dB minimum isolation with a maximum VSWR of 1.3 and insertion loss of 0.5 dB. It features an SMA female connector, 50 Ω impedance, and physical dimensions of 13×18×13.8 mm. The device handles 60 W forward power and 5 W reverse power, with an operating temperature range of -55 to +85°C and storage temperature of -55 to +125°C. It is designed for RF power amplifier protection in military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0013181 - 5o.com
Guangdong, China
Coaxial Isolator
5o0013181
Coaxial Isolator 5o0013181
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0013181
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1064660 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Coaxial Circulator - 5o1339280 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1013182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1140400 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details