5o.com Dual Junction Coaxial Circulator 5o13160800

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o13160800 series comprises dual junction coaxial circulators designed for RF power amplifier protection in applications including digital, satellite, mobile communication, and military systems. Each variant operates within frequency ranges from 25 to 50 MHz, with insertion loss up to 7.0 dB and isolation up to 40 dB. The components feature a 50 Ω impedance, handle up to 50 W forward and reverse power, and use SMA Female or N-type connectors. They are housed in a 160 × 80 × 28 mm enclosure and operate within a temperature range of +10 to +60 °C, with storage from -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o13160800 series comprises dual junction coaxial circulators designed for RF power amplifier protection in applications including digital, satellite, mobile communication, and military systems. Each variant operates within frequency ranges from 25 to 50 MHz, with insertion loss up to 7.0 dB and isolation up to 40 dB. The components feature a 50 Ω impedance, handle up to 50 W forward and reverse power, and use SMA Female or N-type connectors. They are housed in a 160 × 80 × 28 mm enclosure and operate within a temperature range of +10 to +60 °C, with storage from -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o13160800 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o13160800
Dual Junction Coaxial Circulator 5o13160800
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o13160800
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1025281 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Drop in Circulator - 5o1130300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 6.00 GHz
VSWR 1.5 :1
View Details
Coaxial Circulator - 5o1013180 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 40.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o13261804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 27.50 GHz
VSWR 1.2 :1
View Details