5o.com Dual Junction Coaxial Circulator 5o13120600

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o13120600 series consists of dual junction coaxial circulators designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. Each unit operates within a specified frequency range from 45 MHz to 270 MHz, with a characteristic impedance of 50 Ω and a maximum forward and reverse power handling of 200 W. Connectors are either SMA female/male or N type, and the overall dimensions are 120 × 60 × 28 mm. Operating temperature ranges from -55 °C to +125 °C for storage and -30 °C to +70 °C for operation, depending on the variant. Isolation exceeds 36 dB and insertion loss is as low as 1.0 dB across selected models. The unit supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The 5o13120600 series consists of dual junction coaxial circulators designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. Each unit operates within a specified frequency range from 45 MHz to 270 MHz, with a characteristic impedance of 50 Ω and a maximum forward and reverse power handling of 200 W. Connectors are either SMA female/male or N type, and the overall dimensions are 120 × 60 × 28 mm. Operating temperature ranges from -55 °C to +125 °C for storage and -30 °C to +70 °C for operation, depending on the variant. Isolation exceeds 36 dB and insertion loss is as low as 1.0 dB across selected models. The unit supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o13120600 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o13120600
Dual Junction Coaxial Circulator 5o13120600
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o13120600
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1648531 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1013182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0060607 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 0.47 GHz
VSWR 1.3 :1
View Details
Coaxial Circulator - 5o1056540 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.4 :1
View Details