5o.com Dual Junction Drop in Circulator 5o1250311

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1250311 series comprises dual junction drop-in circulators designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. Each variant operates within a specified frequency range from 210 MHz to 3600 MHz, features a TAB connector, and maintains a 50Ω impedance. The devices exhibit insertion loss between 0.5 dB and 1.3 dB, isolation of 32 dB to 45 dB, and a maximum VSWR of 1.4. They handle 200 W forward power and 100 W reverse power, with an operating temperature range of -40 °C to +85 °C and a storage temperature range of -55 °C to +125 °C. The physical dimensions are 50.8 mm × 31.7 mm × 8.6 mm. All variants share these ratings and mounting style.

Datasheet Summary
Powered by GS/AI

The 5o1250311 series comprises dual junction drop-in circulators designed for RF power amplifier protection in applications including mobile communication, satellite, and military systems. Each variant operates within a specified frequency range from 210 MHz to 3600 MHz, features a TAB connector, and maintains a 50Ω impedance. The devices exhibit insertion loss between 0.5 dB and 1.3 dB, isolation of 32 dB to 45 dB, and a maximum VSWR of 1.4. They handle 200 W forward power and 100 W reverse power, with an operating temperature range of -40 °C to +85 °C and a storage temperature range of -55 °C to +125 °C. The physical dimensions are 50.8 mm × 31.7 mm × 8.6 mm. All variants share these ratings and mounting style.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o1250311 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o1250311
Dual Junction Drop in Circulator 5o1250311
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1250311
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator - 5o02120600 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details
Drop in Isolator - 5o0156630 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0619310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Waveguide Isolator - 5o0628360 - 5o.com
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details