5o.com Dual Junction Drop in Circulator 5o12422204

Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o12422204 is a 4-port dual junction drop-in circulator designed for RF power amplifier protection in applications including satellite and mobile communication. It operates from 4.0 to 8.0 GHz with an insertion loss of 1.0 dB max, isolation of 36 dB min, and a VSWR of 1.3 max. The device features TAB connectors, handles 100 W forward and reverse power, and operates over a temperature range of -55 to +85 °C. Its dimensions are 42 × 22.5 × 15 mm with 50 Ω impedance. Storage temperature ranges from -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o12422204 is a 4-port dual junction drop-in circulator designed for RF power amplifier protection in applications including satellite and mobile communication. It operates from 4.0 to 8.0 GHz with an insertion loss of 1.0 dB max, isolation of 36 dB min, and a VSWR of 1.3 max. The device features TAB connectors, handles 100 W forward and reverse power, and operates over a temperature range of -55 to +85 °C. Its dimensions are 42 × 22.5 × 15 mm with 50 Ω impedance. Storage temperature ranges from -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator - 5o12422204 - 5o.com
Guangdong, China
Dual Junction Drop in Circulator
5o12422204
Dual Junction Drop in Circulator 5o12422204
Engineered to operate cover 10MHz to 40GHz, up to 500W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 500W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o12422204
Product Name Dual Junction Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o001001660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.07 to 0.13 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1120200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Isolator - 5o0368340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.2 :1
View Details
Waveguide Circulator - 5o1622250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details