5o.com Drop in Isolator 5o0113260

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0113260 is a drop-in isolator designed for RF power amplifier protection in applications including communication, military, and space systems. It operates over the frequency range of 26.5 to 40.0 GHz, with a maximum insertion loss of 1.6 dB at +25°C and 1.8 dB from -45°C to +85°C, and a minimum isolation of 14 dB. The device has a maximum VSWR of 1.5 at +25°C and 1.7 across the temperature range, and is housed in a 13×26×16.6 mm package with 50Ω impedance and a TAB connector. It supports a forward power of 10 W and reverse power of 2 W, with an operating temperature range of -45°C to +85°C and storage from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o0113260 is a drop-in isolator designed for RF power amplifier protection in applications including communication, military, and space systems. It operates over the frequency range of 26.5 to 40.0 GHz, with a maximum insertion loss of 1.6 dB at +25°C and 1.8 dB from -45°C to +85°C, and a minimum isolation of 14 dB. The device has a maximum VSWR of 1.5 at +25°C and 1.7 across the temperature range, and is housed in a 13×26×16.6 mm package with 50Ω impedance and a TAB connector. It supports a forward power of 10 W and reverse power of 2 W, with an operating temperature range of -45°C to +85°C and storage from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0113260 - 5o.com
Guangdong, China
Drop in Isolator
5o0113260
Drop in Isolator 5o0113260
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0113260
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1013181 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o13160800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Microstrip Isolator - 5o05340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 31.00 to 40.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Drop in Isolator - 5o02120750 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.04 to 0.27 GHz
VSWR 1.15 :1
View Details